IC REG LINEAR 1.8V/2.6V 10MLF Product overview: MIC2214-GKBML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-GKBML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 884651-MIC2214-GKBML
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad, 10-MLF®
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2214
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2214-GKBML TR, MIC2214-GKBML TR-ND, MIC2214-GKBMLTR, MIC2214-GKBMLTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.8V/2.6V 10MLF
IC REG LINEAR 1.8V/2.6V 10MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2214-GKBML-TR | 884651-MIC2214-GKBML-TR | MIC2214-GKBML-TR-ND | MIC2214-GKBML-TR | MIC2214-GKBML-TR |
| Product Name | 1.8V 2.6V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKBML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-MLF® (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Output Voltage | 1.8 to 2.6 volts | 1.8 to 2.6 volts | 1.8 volts | ||
| IOUT | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts |