Microchip Technology, Inc. 3A Voltage Regulator IC MIC37303YME-TR

Description
IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC37303YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37303YME-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC37303YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37303YME-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-MIC37303YME-TR
3A Voltage Regulator IC 776-MIC37303YME-TR
IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC37303YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37303YME-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC37303YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37303YME-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37303YME-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37303YME-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37303YME-TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37303YME-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37303YME-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37303YME-DKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37303YME-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37303YME-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37303YME-CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37303YME-TR - 1076438-MIC37303YME-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37303YME-TR
1076438-MIC37303YME-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC37303YME-TR 1076438-MIC37303YME-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076438-MIC37303YME- TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC-EP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.55V @ 3A Operating Supply Current: 50mA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076438-MIC37303YME-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.55V @ 3A
Operating Supply Current: 50mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC37303YME-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC37303YME-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC37303YME-TR
3A Adjustable 1.24V~5.5V Positive electrode 6V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS

3A Adjustable 1.24V~5.5V Positive electrode 6V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37303YME-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37303YME-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37303YME-TR
IC REG LINEAR POS ADJ 3A 8SOIC

IC REG LINEAR POS ADJ 3A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC37303YME-TR
LDO Voltage Regulators MIC37303YME-TR
LDO Voltage Regulators 3A, Low Voltage uCap LDO Regulator

LDO Voltage Regulators 3A, Low Voltage uCap LDO Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC37303YME-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37303YME-TR
PMIC - Voltage Regulators - Linear MIC37303YME-TR
IC REG LINEAR POS ADJ 3A 8SOIC

IC REG LINEAR POS ADJ 3A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37303YME-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37303YME-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37303YME-TR
IC REG LINEAR POS ADJ 3A 8SOIC

IC REG LINEAR POS ADJ 3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC37303YME-TR MIC37303YME-TR-ND 1076438-MIC37303YME-TR MIC37303YME-TR MIC37303YME-TR MIC37303YME-TR MIC37303YME-TR MIC37303YME-TR
Product Name 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37303YME-TR Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC-EP SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC
Output Voltage 1.24 to 5.5 volts 1.24 to 5.5 volts 1.24 volts 1.24 to 5.5 volts 1.24 volts 1.24 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data