Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-12BS TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2920A-12BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2920A-12BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-12BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12BS TR - 927061-MIC2920A-12BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12BS TR
927061-MIC2920A-12BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12BS TR 927061-MIC2920A-12BS TR
Manufacturer: Microchip Technology Win Source Part Number: 927061-MIC2920A-12BS TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC2920A-12 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2920A-12BS TR-ND, MIC2920A-12BSTR

Manufacturer: Microchip Technology
Win Source Part Number: 927061-MIC2920A-12BS TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC2920A-12
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2920A-12BS TR-ND, MIC2920A-12BSTR

Buy Now Datasheet
Singapore, Singapore
12V 400MA Voltage Regulator IC
776-MIC2920A-12BS TR
12V 400MA Voltage Regulator IC 776-MIC2920A-12BS TR
IC REG LINEAR 12V 400MA SOT223-3 Product overview: MIC2920A-12BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-12BS TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 400MA SOT223-3 Product overview: MIC2920A-12BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-12BS TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC2920A-12BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2920A-12BS TR
Voltage Regulators - Linear MIC2920A-12BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2920A-12BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2920A-12BS TR
PMIC - Voltage Regulators - Linear MIC2920A-12BS TR
IC REG LINEAR 12V 400MA SOT223-3

IC REG LINEAR 12V 400MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2920A-12BSTR-ND 927061-MIC2920A-12BS TR 776-MIC2920A-12BS TR MIC2920A-12BS TR MIC2920A-12BS TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-12BS TR 12V 400MA Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223-3 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data