Manufacturer: Microchip Technology
Win Source Part Number: 099199-MIC29371-5.0B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 300μA to 16mA
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
IC REG LINEAR 5V 750MA TO263-5 Product overview: MIC29371-5.0BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0BU can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 750MA TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
IC REG LINEAR 5V 750MA TO263-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 099199-MIC29371-5.0BU | MIC29371-5.0BU-ND | 776-MIC29371-5.0BU | MIC29371-5.0BU | MIC29371-5.0BU | MIC29371-5.0BU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29371-5.0BU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 750MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tube | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |