Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 2.5V 5A SPAK-7
IC REG LINEAR 2.5V 5A SPAK-7
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC37501-2.5BR-ND | MIC37501-2.5BR | MIC37501-2.5BR | MIC37501-2.5BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |