Linear voltage regulator,MIC29152BT
Linear voltage regulator,MIC29152BT
Linear voltage regulator,MIC29152BT
Manufacturer: Microchip Technology
Win Source Part Number: 1076273-MIC29152WT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
IC REG LIN POS ADJ 1.5A TO220-5 Product overview: MIC29152WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152WT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A TO220-5
LDO Voltage Regulators 1.5A LDO Adj. + Shutdown
IC REG LIN POS ADJ 1.5A TO220-5
IC REG LIN POS ADJ 1.5A TO220-5
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 9101398P | 9101398 | 1076273-MIC29152WT | 576-1111-ND | 776-MIC29152WT | MIC29152WT | MIC29152WT | MIC29152WT | MIC29152WT |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29152WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | TO-220; Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Tube | TO-220; Other; TO-220-5 | |||
| IQ | 2.40E-4 amps | 2.40E-4 amps | 0.0700 amps | ||||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Regulator Type | Low Dropout | Standard |