Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
IC REG LINEAR 3V/3V/1.8V 16MLF
IC REG LINEAR 3V/3V/1.8V 16MLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2215-PPGBML-TR-ND | MIC2215-PPGBML-TR | MIC2215-PPGBML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |