Microchip Technology, Inc. 1A LDO Voltage Regulator IC MIC37102BMTR

Description
IC REG LDO ADJ 1A 8SOIC Product overview: MIC37102BMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37102BMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 1A 8SOIC Product overview: MIC37102BMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37102BMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-MIC37102BMTR
1A LDO Voltage Regulator IC 699-MIC37102BMTR
IC REG LDO ADJ 1A 8SOIC Product overview: MIC37102BMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37102BMTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1A 8SOIC Product overview: MIC37102BMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37102BMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37102BMTR - 058649-MIC37102BMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37102BMTR
058649-MIC37102BMTR
PMIC - PMIC - Voltage Regulators - Linear - MIC37102BMTR 058649-MIC37102BMTR
Manufacturer: Microchip Technology Win Source Part Number: 058649-MIC37102BMTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.24 V to 6 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058649-MIC37102BMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.24 V to 6 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC37102BMTR 058649-MIC37102BMTR
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC37102BMTR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SOIC; Other; 8-SOIC
Output Voltage 1.24 to 6 volts 1.24 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data