PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
IC REG TRPL BUCK/LNR 2MHZ 16MLF
IC REG TRPL BUCK/LNR 2MHZ 16MLF
IC REG TRPL BUCK/LNR 2MHZ 16MLF
Linear Voltage Regulators DC-DC + 2 Linear Regulators with LowQ, Mode and POR
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1747-2-ND | MIC2810-44MYML-TR | MIC2810-44MYML-TR | MIC2810-44MYML-TR | MIC2810-44MYML-TR | MIC2810-44MYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Linear Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Output Voltage | 1.2 volts | |||||
| IOUT | 0.6000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |