The MIC37151-1.5WR-TR is a low-dropout linear voltage regulator capable of delivering a guaranteed output current of 1.5A. It operates within an input voltage range of 2.25V to 6.0V and features a maximum dropout voltage of 500mV, making it suitable for applications requiring low voltage conversion, such as from 3.0V to 2.5V or lower voltages like 1.8V, 1.65V, or 1.5V. The device is designed for stability with both ceramic and tantalum capacitors and offers fixed output voltages with an initial output tolerance of ±1.0%. Additional features include excellent line and load regulation, thermal shutdown, current-limit protection, and reverse-leakage protection. The MIC37151-1.5WR-TR is housed in a compact 5-lead S-Pak package and includes a logic-controlled shutdown function and an error flag output. It is suitable for use in low-voltage digital IC applications, PC add-in cards, high-efficiency linear power supplies, and battery chargers. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments.
Manufacturer: Microchip Technology
Win Source Part Number: 788589-MIC37151-1.5W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC37151
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: S-PAK-5
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): AME8815BCBT150; AME8815BCGT150; AME8815BCCS150; PAM3110AMB150R;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC37151-1.5WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-1.5WR-T
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.5V 1.5A SPAK-5
LDO Voltage Regulators LV, 1.5A uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.5V 1.5A SPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788589-MIC37151-1.5WR-TR | 776-MIC37151-1.5WR-TR | MIC37151-1.5WR-TR-ND | MIC37151-1.5WR-TR | MIC37151-1.5WR-TR | MIC37151-1.5WR-TR | MIC37151-1.5WR-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5WR-TR | 1.5V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPak-5 (5 leads + Tab) | Other; Tape & Reel (TR) | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |