Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
IC REG LINEAR POS ADJ 16MLF Product overview: MIC2215-AAAYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2215-AAAYML-T
Manufacturer: Microchip Technology
Win Source Part Number: 104131-MIC2215-AAAYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.17V @ 250mA
Number of Regulators: 3
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA, 250mA, 250mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Operating Supply Current: 150μA to 550μA
PSRR: 70dB to 45dB (100Hz to 1kHz)
Maximum Output Voltage: 5.225V
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 16MLF
IC REG LINEAR POS ADJ 16MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2654-6-ND | 776-MIC2215-AAAYML-TR | 104131-MIC2215-AAAYML-TR | MIC2215-AAAYML-TR | MIC2215-AAAYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2215-AAAYML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; Tape & Reel (TR) | Other; 16-MLF (4x4) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |