Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29152BT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29152BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29152BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29152BT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1.5A TO220 Voltage Regulator IC
776-MIC29152BT
1.5A TO220 Voltage Regulator IC 776-MIC29152BT
IC REG LIN POS ADJ 1.5A TO220-5 Product overview: MIC29152BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152BT can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO220-5 Product overview: MIC29152BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152BT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29152BT - 037708-MIC29152BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29152BT
037708-MIC29152BT
PMIC - PMIC - Voltage Regulators - Linear - MIC29152BT 037708-MIC29152BT
Manufacturer: Microchip Technology Win Source Part Number: 037708-MIC29152BT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 20mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037708-MIC29152BT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29152BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29152BT
PMIC - Voltage Regulators - Linear MIC29152BT
IC REG LIN POS ADJ 1.5A TO220-5

IC REG LIN POS ADJ 1.5A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29152BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29152BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29152BT
IC REG LIN POS ADJ 1.5A TO220-5

IC REG LIN POS ADJ 1.5A TO220-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC29152BT-ND 776-MIC29152BT 037708-MIC29152BT MIC29152BT MIC29152BT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29152BT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Other; Tube TO-220; Other; TO-220-5 TO-220
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data