PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
IC REG TRPL BUCK/LNR 2MHZ 16QFN
IC REG TRPL BUCK/LNR 2MHZ 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2800-G4KYML-TR-ND | MIC2800-G4KYML-TR | MIC2800-G4KYML-TR | MIC2800-G4KYML-TR | MIC2800-G4KYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |
| Output Voltage | 1.8 volts | ||||
| IOUT | 0.6000 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |