Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2950-05BZ

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2950-05BZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2950-05BZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2950-05BZ-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
150MA Voltage Regulator IC
776-MIC2950-05BZ
150MA Voltage Regulator IC 776-MIC2950-05BZ
IC REG LIN POS ADJ 150MA TO92-3 Product overview: MIC2950-05BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2950-05BZ can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 150MA TO92-3 Product overview: MIC2950-05BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2950-05BZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2950-05BZ - 1222418-MIC2950-05BZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2950-05BZ
1222418-MIC2950-05BZ
PMIC - PMIC - Voltage Regulators - Linear - MIC2950-05BZ 1222418-MIC2950-05BZ
Manufacturer: Microchip Technology Win Source Part Number: 1222418-MIC2950-05BZ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MIC2950-05 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V (5V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.6V at 150mA Current - Quiescent (Iq): 300μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222418-MIC2950-05BZ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Maximum Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2950-05
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 150mA
Current - Quiescent (Iq): 300μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2950-05BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2950-05BZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2950-05BZ
IC REG LIN POS ADJ 150MA TO92-3

IC REG LIN POS ADJ 150MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC2950-05BZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2950-05BZ
PMIC - Voltage Regulators - Linear MIC2950-05BZ
IC REG LIN POS ADJ 150MA TO92-3

IC REG LIN POS ADJ 150MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2950-05BZ-ND 776-MIC2950-05BZ 1222418-MIC2950-05BZ MIC2950-05BZ MIC2950-05BZ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2950-05BZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; Tube TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data