IC REG LDO 3V/2.8V 10MLF Product overview: MIC2214-PMBML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-PMBML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058556-MIC2214-PMBML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Output Voltage: 3V, 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 2.8V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC2214-PMBML | 058556-MIC2214-PMBML |
| Product Name | 3V 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-PMBML |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | Other; 10-MLF (3x3) |
| Output Voltage | 3 to 2.8 volts | 3 to 2.8 volts |
| IOUT | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps |
| Dropout Voltage | 0.2500 volts | 0.2500 volts |