Manufacturer: Microchip Technology
Win Source Part Number: 058606-MIC2800-G4JYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 600mA
Voltage/Current - Output 2: 1.2V, 300mA
Voltage/Current - Output 3: 2.5V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058606-MIC2800-G4JYML |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2800-G4JYML |
| Package Type | Other; 16-MLF (4x4) |