Manufacturer: Microchip Technology
Win Source Part Number: 023262-MIC29371-3.3W
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 300μA to 16mA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AP1184K5-33L-13; MIC29371-3.3WU; BD33C0AWFP2-CE2; BD33FD0WFP2-E2;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 750MA TO263-5 Product overview: MIC29371-3.3WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-3.3WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
IC REG LINEAR 3.3V 750MA TO263-5
IC REG LINEAR 3.3V 750MA TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 023262-MIC29371-3.3WU | 776-MIC29371-3.3WU | 576-1752-5-ND | MIC29371-3.3WU | MIC29371-3.3WU | MIC29371-3.3WU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29371-3.3WU | 3.3V 750MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-5 | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Life Cycle Stage | Maturity; Active | Active |