Microchip Technology, Inc. 3V 2.8V LDO Voltage Regulator IC MIC2211-PMBMLTR

Description
IC REG LDO 3V/2.8V 10MLF Product overview: MIC2211-PMBMLTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PMBMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V/2.8V 10MLF Product overview: MIC2211-PMBMLTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PMBMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 2.8V LDO Voltage Regulator IC
699-MIC2211-PMBMLTR
3V 2.8V LDO Voltage Regulator IC 699-MIC2211-PMBMLTR
IC REG LDO 3V/2.8V 10MLF Product overview: MIC2211-PMBMLTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PMBMLTR can be used for catalog matching and distributor lookup.

IC REG LDO 3V/2.8V 10MLF Product overview: MIC2211-PMBMLTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-PMBMLTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PMBMLTR - 058547-MIC2211-PMBMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PMBMLTR
058547-MIC2211-PMBMLTR
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PMBMLTR 058547-MIC2211-PMBMLTR
Manufacturer: Microchip Technology Win Source Part Number: 058547-MIC2211-PMBML TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Output Voltage: 3V, 2.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 2.8V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058547-MIC2211-PMBMLTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Output Voltage: 3V, 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 2.8V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2211-PMBMLTR 058547-MIC2211-PMBMLTR
Product Name 3V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2211-PMBMLTR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 10-MLF (3x3)
Output Voltage 3 to 2.8 volts 3 to 2.8 volts
IOUT 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A5988GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details