Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
IC REG LINEAR 5V 1.5A TO263-5 Product overview: MIC29151-5.0WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-5.0WU-T
LDO Voltage Regulators 1.5A LDO Fixed Voltage + Flag + Shutdown
IC REG LINEAR 5V 1.5A TO263-5
IC REG LINEAR 5V 1.5A TO263-5
IC REG LINEAR 5V 1.5A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29151-5.0WU-TR-ND | 776-MIC29151-5.0WU-TR | MIC29151-5.0WU-TR | MIC29151-5.0WU-TR | MIC29151-5.0WU-TR | MIC29151-5.0WU-TR | MIC29151-5.0WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.5A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |