Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML MIC2215-PPGYML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058561-MIC2215-PPGYM L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 250mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable Output Current: 250mA, 250mA, 250mA Output Voltage: 3V, 3V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3V, 1.8V Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA Operating Supply Current: 150μA to 550μA PSRR: 70dB to 45dB (100Hz to 1kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058561-MIC2215-PPGYM L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 250mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable Output Current: 250mA, 250mA, 250mA Output Voltage: 3V, 3V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3V, 1.8V Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA Operating Supply Current: 150μA to 550μA PSRR: 70dB to 45dB (100Hz to 1kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML - 058561-MIC2215-PPGYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML
058561-MIC2215-PPGYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML 058561-MIC2215-PPGYML
Manufacturer: Microchip Technology Win Source Part Number: 058561-MIC2215-PPGYM L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 250mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable Output Current: 250mA, 250mA, 250mA Output Voltage: 3V, 3V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3V, 1.8V Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA Operating Supply Current: 150μA to 550μA PSRR: 70dB to 45dB (100Hz to 1kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058561-MIC2215-PPGYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 250mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Current: 250mA, 250mA, 250mA
Output Voltage: 3V, 3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3V, 1.8V
Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Operating Supply Current: 150μA to 550μA
PSRR: 70dB to 45dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
3V 1.8V LDO Voltage Regulator IC
699-MIC2215-PPGYML
3V 1.8V LDO Voltage Regulator IC 699-MIC2215-PPGYML
IC REG LDO 3V/3V/1.8V 16MLF Product overview: MIC2215-PPGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PPGYML can be used for catalog matching and distributor lookup.

IC REG LDO 3V/3V/1.8V 16MLF Product overview: MIC2215-PPGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PPGYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058561-MIC2215-PPGYML 699-MIC2215-PPGYML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML 3V 1.8V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 16-MLF (4x4) Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers