Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 1076326-MIC2937A-12W
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.75V @ 750mA
Operating Supply Current: 300μA to 16mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LINEAR 12V 750MA TO263-3 Product overview: MIC2937A-12WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2937A-12WU-TR
IC REG LINEAR 12V 750MA TO263-3
LDO Voltage Regulators 750mA LDO Fixed Voltage
IC REG LINEAR 12V 750MA TO263-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC2937A-12WU-TR-ND | 1076326-MIC2937A-12WU-TR | 776-MIC2937A-12WU-TR | MIC2937A-12WU-TR | MIC2937A-12WU-TR | MIC2937A-12WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-12WU-TR | 12V 750MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | Other; Tape & Reel (TR) | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |