Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 3.3V 1.5A SPAK-3 Product overview: MIC37150-3.3BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-3.3BR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1320189-MIC37150-3.3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 48
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: S-PAK-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Spak-3 (3 Leads + Tab)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MIC37150-3.3
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.5V @ 1.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 3.3V 1.5A SPAK-3
IC REG LINEAR 3.3V 1.5A SPAK-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37150-3.3BR-ND | 776-MIC37150-3.3BR | 1320189-MIC37150-3.3BR | MIC37150-3.3BR | MIC37150-3.3BR | MIC37150-3.3BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Bulk | Other; Spak-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |