Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC29301-5.0BU MIC29301-5.0BU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222405-MIC29301-5.0 BU Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222405-MIC29301-5.0 BU Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC29301-5.0BU - 1222405-MIC29301-5.0BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29301-5.0BU
1222405-MIC29301-5.0BU
PMIC - PMIC - Voltage Regulators - Linear - MIC29301-5.0BU 1222405-MIC29301-5.0BU
Manufacturer: Microchip Technology Win Source Part Number: 1222405-MIC29301-5.0 BU Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A

Manufacturer: Microchip Technology
Win Source Part Number: 1222405-MIC29301-5.0BU
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29301-5.0
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 3A

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29301-5.0BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29301-5.0BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29301-5.0BU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now Datasheet
Singapore, Singapore
5V 3A Voltage Regulator IC
776-MIC29301-5.0BU
5V 3A Voltage Regulator IC 776-MIC29301-5.0BU
IC REG LINEAR 5V 3A TO263-5 Product overview: MIC29301-5.0BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-5.0BU can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO263-5 Product overview: MIC29301-5.0BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-5.0BU can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29301-5.0BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29301-5.0BU
PMIC - Voltage Regulators - Linear MIC29301-5.0BU
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29301-5.0BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29301-5.0BU
Voltage Regulators - Linear MIC29301-5.0BU
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29301-5.0BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29301-5.0BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29301-5.0BU
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1222405-MIC29301-5.0BU MIC29301-5.0BU-ND 776-MIC29301-5.0BU MIC29301-5.0BU MIC29301-5.0BU MIC29301-5.0BU
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC29301-5.0BU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 3A Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Bulk TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 276980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; SC-82AB
IOUT 0.0200 amps
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers