The MIC29301-5.0WU-TR is a linear voltage regulator designed for high current applications, capable of delivering up to 3A of output current. It features a fixed output voltage of 5V and operates with a maximum input voltage of 26V. The device has a low dropout voltage of 0.6V at full load, making it suitable for applications where efficiency is critical. Protection features include overcurrent protection, overtemperature shutdown, reverse polarity protection, and transient voltage protection, ensuring reliable operation in various conditions. The regulator is housed in a TO-263-5 package, suitable for surface mounting, and operates within a temperature range of -40°C to 125°C. This product is compliant with RoHS3 standards and is packaged on a reel for convenient handling in automated assembly processes. The MIC29301-5.0WU-TR is ideal for battery-powered equipment, automotive electronics, and high-efficiency power supply applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 5V 3A TO263-5 Product overview: MIC29301-5.0WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-5.0WU-T
Manufacturer: Microchip Technology
Win Source Part Number: 1320256-MIC29301-5.0
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC29301-5.0WU-DKR,M
Base Product Number: MIC29301
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 3A
LDO Voltage Regulators 3.0A LDO Fixed Voltage + Flag + Shutdown
IC REG LINEAR 5V 3A TO263-5
IC REG LINEAR 5V 3A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 5V 3A TO263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29301-5.0WU-TR-ND | 776-MIC29301-5.0WU-TR | 1320256-MIC29301-5.0WU-TR | MIC29301-5.0WU-TR | MIC29301-5.0WU-TR | MIC29301-5.0WU-TR | MIC29301-5.0WU-TR | MIC29301-5.0WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |