Manufacturer: Microchip Technology
Win Source Part Number: 084021-MIC2920A-3.3W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
400mA LDO Fixed Volt,MIC2920A-3.3WS
400mA LDO Fixed Volt,MIC2920A-3.3WS
400mA LDO Fixed Volt,MIC2920A-3.3WS
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
IC REG LIN 3.3V 400MA SOT223-3 Product overview: MIC2920A-3.3WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-3.3WS can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 400MA SOT223-3
IC REG LIN 3.3V 400MA SOT223-3
IC REG LIN 3.3V 400MA SOT223-3
LDO Voltage Regulators 400mA LDO Fixed Voltage
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 084021-MIC2920A-3.3WS | 9101565 | 9101565P | MIC2920A-3.3WS-ND | 776-MIC2920A-3.3WS | MIC2920A-3.3WS | MIC2920A-3.3WS | MIC2920A-3.3WS | MIC2920A-3.3WS | MIC2920A-3.3WS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-3.3WS | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 400MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | Active |