Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-263-5
IC REG LIN POS ADJ 400MA TO263-5
LDO Voltage Regulators 400mA LDO Adj+Shutdown
IC REG LIN POS ADJ 400MA TO263-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC29202WU-TR-ND | MIC29202WU-TR | MIC29202WU-TR | MIC29202WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |