Microchip Technology, Inc. 2.5A Voltage Regulator IC MIC37252BU

Description
IC REG LIN POS ADJ 2.5A TO263-5 Product overview: MIC37252BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37252BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 2.5A TO263-5 Product overview: MIC37252BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37252BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A Voltage Regulator IC
776-MIC37252BU
2.5A Voltage Regulator IC 776-MIC37252BU
IC REG LIN POS ADJ 2.5A TO263-5 Product overview: MIC37252BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37252BU can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 2.5A TO263-5 Product overview: MIC37252BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37252BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37252BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37252BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37252BU-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU - 107059-MIC37252BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU
107059-MIC37252BU
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU 107059-MIC37252BU
Manufacturer: Microchip Technology Win Source Part Number: 107059-MIC37252BU Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.55V @ 2.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 2.5A Output Voltage: 1.24 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 1V @ 2.5A Operating Supply Current: 60mA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 107059-MIC37252BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.55V @ 2.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2.5A
Output Voltage: 1.24 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 1V @ 2.5A
Operating Supply Current: 60mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37252BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37252BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37252BU
IC REG LIN POS ADJ 2.5A TO263-5

IC REG LIN POS ADJ 2.5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC37252BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37252BU
PMIC - Voltage Regulators - Linear MIC37252BU
IC REG LIN POS ADJ 2.5A TO263-5

IC REG LIN POS ADJ 2.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC37252BU MIC37252BU-ND 107059-MIC37252BU MIC37252BU MIC37252BU
Product Name 2.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Bulk TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263
Output Voltage 1.24 volts 1.24 to 5.5 volts 1.24 volts 1.24 volts
IOUT 2.5 amps 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Dropout Voltage 1 to ? volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers