Microchip Technology, Inc. 2.7V 2.8V LDO Voltage Regulator IC MIC2212-LMBML TR

Description
IC REG LDO 2.7V/2.8V 10MLF Product overview: MIC2212-LMBML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2212-LMBML TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.7V/2.8V 10MLF Product overview: MIC2212-LMBML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2212-LMBML TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 2.8V LDO Voltage Regulator IC
699-MIC2212-LMBML TR
2.7V 2.8V LDO Voltage Regulator IC 699-MIC2212-LMBML TR
IC REG LDO 2.7V/2.8V 10MLF Product overview: MIC2212-LMBML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2212-LMBML TR can be used for catalog matching and distributor lookup.

IC REG LDO 2.7V/2.8V 10MLF Product overview: MIC2212-LMBML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2212-LMBML TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2212-LMBML TR - 044713-MIC2212-LMBML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2212-LMBML TR
044713-MIC2212-LMBML TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2212-LMBML TR 044713-MIC2212-LMBML TR
Manufacturer: Microchip Technology Win Source Part Number: 044713-MIC2212-LMBML TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 150mA, 300mA Output Voltage: 2.7V, 2.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V, 2.8V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044713-MIC2212-LMBML TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Output Voltage: 2.7V, 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V, 2.8V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2212-LMBML TR 044713-MIC2212-LMBML TR
Product Name 2.7V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2212-LMBML TR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 10-MLF (3x3)
Output Voltage 2.7 to 2.8 volts 2.7 to 2.8 volts
IOUT 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data