The MIC29152WD-TR is a high-current, low-dropout voltage regulator with a maximum output current of 1.5A. It features an adjustable output voltage and operates with a typical dropout voltage of 350 mV to 425 mV under full load conditions. The device is designed for applications requiring high accuracy, with a guaranteed tolerance of 1%. It includes protection features such as overcurrent protection, reverse-battery protection, and thermal shutdown, making it suitable for battery-powered equipment and automotive electronics. The MIC29152WD-TR is available in a 5-lead TO-252 (D-Pak) package, which facilitates surface mounting. This regulator is characterized by low ground current and fast transient response, making it ideal for high-efficiency linear power supplies and post-regulators for switching supplies.
Manufacturer: Microchip Technology
Win Source Part Number: 788565-MIC29152WD-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC29152
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-252-5
Output Voltage MAX: 25V
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 1.5A
Alternative Parts (Cross-Reference): LT1965IMS8E; LM1086ISX-ADJ; LT3083MPFE#TR; LM1086ISX-ADJ/HAPB;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
IC REG LIN POS ADJ 1.5A TO252-5 Product overview: MIC29152WD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152WD-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1.5A LDO Adj. + Shutdown
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788565-MIC29152WD-TR | 576-3612-6-ND | 776-MIC29152WD-TR | MIC29152WD-TR | MIC29152WD-TR | MIC29152WD-TR | MIC29152WD-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29152WD-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO252 Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |