Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
IC REG LINEAR 3.3V 5A TO263-5 Product overview: MIC29501-3.3BU TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-3.3BU TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884716-MIC29501-3.3B
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC29501-3.3
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC29501-3.3BU TR-ND, MIC29501-3.3BUTR
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
IC REG LINEAR 3.3V 5A TO263-5
IC REG LINEAR 3.3V 5A TO263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29501-3.3BUTR-ND | 776-MIC29501-3.3BU TR | 884716-MIC29501-3.3BU TR | MIC29501-3.3BU TR | MIC29501-3.3BU TR | MIC29501-3.3BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BU TR | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |