Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC29502BT MIC29502BT

Description
Manufacturer: Microchip Technology Win Source Part Number: 208342-MIC29502BT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208342-MIC29502BT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC29502BT - 208342-MIC29502BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29502BT
208342-MIC29502BT
PMIC - PMIC - Voltage Regulators - Linear - MIC29502BT 208342-MIC29502BT
Manufacturer: Microchip Technology Win Source Part Number: 208342-MIC29502BT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 208342-MIC29502BT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A TO220 Voltage Regulator IC
776-MIC29502BT
5A TO220 Voltage Regulator IC 776-MIC29502BT
IC REG LINEAR POS ADJ 5A TO220-5 Product overview: MIC29502BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29502BT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO220-5 Product overview: MIC29502BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29502BT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29502BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29502BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29502BT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29502BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29502BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29502BT
IC REG LINEAR POS ADJ 5A TO220-5

IC REG LINEAR POS ADJ 5A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29502BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29502BT
PMIC - Voltage Regulators - Linear MIC29502BT
IC REG LINEAR POS ADJ 5A TO220-5

IC REG LINEAR POS ADJ 5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 208342-MIC29502BT 776-MIC29502BT MIC29502BT-ND MIC29502BT MIC29502BT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC29502BT 5A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 Other; Tube TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27421YZFT-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details