Vishay Precision Group Diodes, Rectifiers - Single - VS-6ESH06-M3/86A VS-6ESH06-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 902954-VS-6ESH06-M3/ 86A Series: FRED Pt® Features: Diode Standard 600 V 6A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 6ESH06 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-6ESH06-M3/86AGICT , VS-6ESH06-M3/86AGIDK R, VS-6ESH06-M3/86AGITR
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 902954-VS-6ESH06-M3/ 86A Series: FRED Pt® Features: Diode Standard 600 V 6A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 6ESH06 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-6ESH06-M3/86AGICT , VS-6ESH06-M3/86AGIDK R, VS-6ESH06-M3/86AGITR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-6ESH06-M3/86A is a hyperfast recovery rectifier diode designed for applications requiring efficient power conversion, such as power factor correction (PFC), boost converters, and switch-mode power supplies (SMPS). It features a maximum average rectified forward current of 6 A and a peak repetitive reverse voltage of 600 V. The diode exhibits a low forward voltage drop, with typical values ranging from 1.05 V at 6 A to 1.30 V under standard conditions. With a reverse recovery time of approximately 33 ns, it minimizes switching losses, making it suitable for high-frequency applications. The device operates within a temperature range of -65 °C to +175 °C, ensuring reliability in various environments. The package type is SMPC (TO-277A), which is compatible with surface mount technology. This diode meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes. Engineers considering this component should note its low leakage current and robust thermal characteristics, which contribute to its overall performance and reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The VS-6ESH06-M3/86A is a hyperfast recovery rectifier diode designed for applications requiring efficient power conversion, such as power factor correction (PFC), boost converters, and switch-mode power supplies (SMPS). It features a maximum average rectified forward current of 6 A and a peak repetitive reverse voltage of 600 V. The diode exhibits a low forward voltage drop, with typical values ranging from 1.05 V at 6 A to 1.30 V under standard conditions. With a reverse recovery time of approximately 33 ns, it minimizes switching losses, making it suitable for high-frequency applications. The device operates within a temperature range of -65 °C to +175 °C, ensuring reliability in various environments. The package type is SMPC (TO-277A), which is compatible with surface mount technology. This diode meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes. Engineers considering this component should note its low leakage current and robust thermal characteristics, which contribute to its overall performance and reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-6ESH06-M3/86A - 902954-VS-6ESH06-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6ESH06-M3/86A
902954-VS-6ESH06-M3/86A
Diodes, Rectifiers - Single - VS-6ESH06-M3/86A 902954-VS-6ESH06-M3/86A
Manufacturer: Vishay Win Source Part Number: 902954-VS-6ESH06-M3/ 86A Series: FRED Pt® Features: Diode Standard 600 V 6A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 6ESH06 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-6ESH06-M3/86AGICT , VS-6ESH06-M3/86AGIDK R, VS-6ESH06-M3/86AGITR

Manufacturer: Vishay
Win Source Part Number: 902954-VS-6ESH06-M3/86A
Series: FRED Pt®
Features: Diode Standard 600 V 6A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6ESH06
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-6ESH06-M3/86AGICT, VS-6ESH06-M3/86AGIDKR, VS-6ESH06-M3/86AGITR

Buy Now Datasheet
600V 6A Diode and Rectifier - 280-VS-6ESH06-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
280-VS-6ESH06-M3/86A
600V 6A Diode and Rectifier 280-VS-6ESH06-M3/86A
Diode Switching 600V 6A 3-Pin(2+Tab) SMPC T/R Product overview: VS-6ESH06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH06-M3/86A can be used for catalog matching and distributor lookup.

Diode Switching 600V 6A 3-Pin(2+Tab) SMPC T/R Product overview: VS-6ESH06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH06-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-6ESH06-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESH06-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESH06-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6ESH06-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6ESH06-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-6ESH06-M3/86A
DIODE GEN PURP 600V 6A TO277A

DIODE GEN PURP 600V 6A TO277A

Supplier's Site
Rectifier, 6A, 600V, To-277A; Repetitive Peak Reverse Voltage Vishay - 45Y8965 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 6A, 600V, To-277A; Repetitive Peak Reverse Voltage Vishay
45Y8965
Rectifier, 6A, 600V, To-277A; Repetitive Peak Reverse Voltage Vishay 45Y8965
RECTIFIER, 6A, 600V, TO-277A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:40ns; Forward Surge Current:90A; Diode Case Style:TO-277A RoHS Compliant: Yes

RECTIFIER, 6A, 600V, TO-277A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:40ns; Forward Surge Current:90A; Diode Case Style:TO-277A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 6A 600V

Rectifiers Hypfst Rct 6A 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 902954-VS-6ESH06-M3/86A 280-VS-6ESH06-M3/86A VS-6ESH06-M3/86AGITR-ND VS-6ESH06-M3/86A 45Y8965 VS-6ESH06-M3/86A
Product Name Diodes, Rectifiers - Single - VS-6ESH06-M3/86A 600V 6A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 6A, 600V, To-277A; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Diode Standard 600 V 6A Surface Mount TO-277A (SMPC)
Package Tape and Reel TO-277A TO-277A-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data