Diode Standard 1600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325786-VS-70HF160
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 100
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.46 V @ 220 A
Current - Reverse Leakage @ Vr: 4.5 mA @ 1600 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-203AB (DO-5)
Case / Package: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 70HF160,VS70HF160,VS
Base Product Number: 70HF160
RoHS Status: ROHS3 Compliant
Vishay VS-70HF160 Diode
Vishay VS-70HF160 Diode
Rectifiers 1600 Volt 70 Amp Product overview: VS-70HF160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF160 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 70A, 1.6KV DO-203AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.05kA RoHS Compliant: Yes
DIODE, DO-5, 1600V, 70A, FWD, STD
DIODE GEN PURP 1.6KV 70A DO203AB
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 70HF160-ND | 1325786-VS-70HF160 | 3953749 | 280-VS-70HF160 | 09F7333 | VS-70HF160 | VS-70HF160 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Diode and Rectifier | Standard Diode, 70A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | VISH Standard Recovery | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 1.46 volts | 1.35 volts | 1.46 volts | ||||
| VR | 1600 volts |