Diode Standard, Reverse Polarity 1600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-70HFR160 Diode
Vishay VS-70HFR160 Diode
STANDARD DIODE, 70A, 1.6KV DO-203AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:70A; Forward Voltage Max:1.46V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.25kA RoHS Compliant: Yes
DIODE GEN PURP 1.6KV 70A DO203AB
Diode,DO-5,1600V,70A
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes |
| Product Number | VS-70HFR160GI-ND | 3953884 | VS-70HFR160 | 09F7323 | VS-70HFR160 | VS-70HFR160 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Standard Diode, 70A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | VISH Standard Recovery |
| Tj | -65 to 150 C (-85 to 302 F) | |||||
| Package | Do-5 | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.46 volts | 1.46 volts |