Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-70HF80M VS-70HF80M

Description
Manufacturer: Vishay Win Source Part Number: 857039-VS-70HF80M Features: Diode 800 V Package: Bulk Family Name: 70HF80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 857039-VS-70HF80M Features: Diode 800 V Package: Bulk Family Name: 70HF80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-70HF80M - 857039-VS-70HF80M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-70HF80M
857039-VS-70HF80M
Diodes, Rectifiers - Single - VS-70HF80M 857039-VS-70HF80M
Manufacturer: Vishay Win Source Part Number: 857039-VS-70HF80M Features: Diode 800 V Package: Bulk Family Name: 70HF80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 857039-VS-70HF80M
Features: Diode 800 V
Package: Bulk
Family Name: 70HF80
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-70HF80M-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-70HF80M-ND
Single Diodes VS-70HF80M-ND
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
800V 70A Diode and Rectifier - 2085-VS-70HF80M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 70A Diode and Rectifier
2085-VS-70HF80M
800V 70A Diode and Rectifier 2085-VS-70HF80M
DIODE GEN PURP 800V 70A DO203AB Product overview: VS-70HF80M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HF80M can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 70A DO203AB Product overview: VS-70HF80M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HF80M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-70HF80M
Schottky Diodes & Rectifiers VS-70HF80M
Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3

Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-70HF80M
Discrete Semiconductor Products - Diodes - Rectifiers VS-70HF80M
DIODE GEN PURP 800V 70A DO203AB

DIODE GEN PURP 800V 70A DO203AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 857039-VS-70HF80M VS-70HF80M-ND 2085-VS-70HF80M VS-70HF80M VS-70HF80M
Product Name Diodes, Rectifiers - Single - VS-70HF80M Single Diodes 800V 70A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 800 V
Tj -65 to 180 C (-85 to 356 F) -65 C (-85 F)
Package DO-5
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
100 V, 1 A Trench Schottky barrier rectifier - PMEG100T10ELXDX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers