Vishay Intertechnology, Inc. Schottky 40V 6A Diode and Rectifier VS-6TQ040-N3

Description
DIODE SCHOTTKY 40V 6A TO220AC Product overview: VS-6TQ040-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 6A TO220AC Product overview: VS-6TQ040-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 6A Diode and Rectifier - 280-VS-6TQ040-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 6A Diode and Rectifier
280-VS-6TQ040-N3
Schottky 40V 6A Diode and Rectifier 280-VS-6TQ040-N3
DIODE SCHOTTKY 40V 6A TO220AC Product overview: VS-6TQ040-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040-N3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 6A TO220AC Product overview: VS-6TQ040-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-6TQ040-N3 - 133673-VS-6TQ040-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6TQ040-N3
133673-VS-6TQ040-N3
Diodes, Rectifiers - Single - VS-6TQ040-N3 133673-VS-6TQ040-N3
Manufacturer: Vishay Win Source Part Number: 133673-VS-6TQ040-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A Current - Reverse Leakage @ Vr: 800μA @ 40V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133673-VS-6TQ040-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-6TQ040-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-6TQ040-N3GI-ND
Single Diodes VS-6TQ040-N3GI-ND
Diode Schottky 40V 6A Through Hole TO-220AC

Diode Schottky 40V 6A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6TQ040-N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6TQ040-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6TQ040-N3
DIODE SCHOTTKY 40V 6A TO220AC

DIODE SCHOTTKY 40V 6A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-6TQ040-N3 133673-VS-6TQ040-N3 VS-6TQ040-N3GI-ND VS-6TQ040-N3
Product Name Schottky 40V 6A Diode and Rectifier Diodes, Rectifiers - Single - VS-6TQ040-N3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AC
Unlock Full Specs
to access all available technical data