Diode Schottky 45V 6A Through Hole TO-220AC
SCHOTTKY RECTIFIER, SINGLE, 45V, TO220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Single
DIODE SCHOTTKY 45V 6A TO220AC
Schottky Diodes & Rectifiers 45V 6A IF Single TO-220AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-6TQ045-M3-ND | 68AC5623 | VS-6TQ045-M3 | VS-6TQ045-M3 |
| Product Name | Single Diodes | Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-220AC | TO-220 | TO-220AC-2L | |
| RoHS Compliant | RoHS |