Diode Standard 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 600V 70A DO203AB
Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3
RECT, FAST, 70A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | VS-70HFL60S02M-ND | VS-70HFL60S02M | VS-70HFL60S02M | 43X2401 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rect, Fast, 70A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.85 volts | 1.85 volts |