Win Source Part Number: 1039621-VS-62CTQ030-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 60 A
Current - Reverse Leakage @ Vr: 2.5 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-62CTQ030-M3-ND,11
Base Product Number: 62CTQ030
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3
Diode Schottky 30V 60A 3-Pin(3+Tab) TO-220AB Tube Product overview: VS-62CTQ030-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-62CTQ030-M3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30V 2 x 30A IF C.A. TO-220AB
DIODE ARR SCHOTT 30V 30A TO220-3
SCHOTTKY RECTIFIER, 30V, 60A, TO-220AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:600mV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1039621-VS-62CTQ030-M3 | 112-VS-62CTQ030-M3-ND | 280-VS-62CTQ030-M3 | VS-62CTQ030-M3 | VS-62CTQ030-M3 | 68AC5626 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky 30V 60A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30V, 60A, To-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| VR | 30 volts | |||||
| IR | 0.0025 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |