Vishay Precision Group 6A 600V 277A Diode and Rectifier VS-6ESU06-M3/86A

Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6ESU06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESU06-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6ESU06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESU06-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 600V 277A Diode and Rectifier - 280-VS-6ESU06-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 600V 277A Diode and Rectifier
280-VS-6ESU06-M3/86A
6A 600V 277A Diode and Rectifier 280-VS-6ESU06-M3/86A
Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6ESU06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESU06-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6ESU06-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESU06-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366830-VS-6ESU06-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366830-VS-6ESU06-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366830-VS-6ESU06-M3/86A
Win Source Part Number: 1366830-VS-6ESU06-M3 /86A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: 6ESU06 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 6 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 58 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1366830-VS-6ESU06-M3/86A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: 6ESU06
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 6 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 58 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Single Diodes - VS-6ESU06-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESU06-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESU06-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6ESU06-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6ESU06-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-6ESU06-M3/86A
DIODE GEN PURP 600V 6A TO277A

DIODE GEN PURP 600V 6A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Ultrafst Rct 6A 600V

Rectifiers Ultrafst Rct 6A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-6ESU06-M3/86A 1366830-VS-6ESU06-M3/86A VS-6ESU06-M3/86AGIDKR-ND VS-6ESU06-M3/86A VS-6ESU06-M3/86A
Product Name 6A 600V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 1.3 volts 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data