Vishay VS-71HFR40, Thread Mount Switching Diode, Stud Anode, 400V 70A, 2-Pin DO-5 Product overview: VS-71HFR40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-71HFR40 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764691-VS-71HFR40
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 15mA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Diode Standard, Reverse Polarity 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 400V 70A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-71HFR40 | 764691-VS-71HFR40 | 71HFR40-ND | 07B4432 | VS-71HFR40 | VS-71HFR40 |
| Product Name | 400V 70A Diode and Rectifier | Diodes, Rectifiers - Single - VS-71HFR40 | Single Diodes | Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-5; DO-5 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 70 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard |