Manufacturer: Vishay
Win Source Part Number: 902956-VS-6TQ045PBF
Features: Diode Schottky 45 V 6A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 6TQ045
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-6TQ045PBF-ND, VS6TQ045PBF, VS6TQ045PBF-ND, *6TQ045PBF, 6TQ045PBF
DIODE SCHOTTKY 45V 6A TO220AC Product overview: VS-6TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ045PBF can be used for catalog matching and distributor lookup.
Diode Schottky 45V 6A Through Hole TO-220AC
DIODE SCHOTTKY 45V 6A TO220AC
DIODE SCHOTTKY 45V 6A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 902956-VS-6TQ045PBF | 280-VS-6TQ045PBF | 6TQ045PBF-ND | VS-6TQ045PBF | VS-6TQ045PBF |
| Product Name | Diodes, Rectifiers - Single - VS-6TQ045PBF | Schottky 45V 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-220; TO-220AC | Tube | TO-220 | TO-220; TO-220-2 |