Vishay Precision Group Single Diodes VS-70HFL40S05

Description
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 70HFL40S05-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
70HFL40S05-ND
Single Diodes 70HFL40S05-ND
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-70HFL40S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-70HFL40S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-70HFL40S05
DIODE GEN PURP 400V 70A DO203AB

DIODE GEN PURP 400V 70A DO203AB

Supplier's Site
Fast Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 07B4413 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
07B4413
Fast Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 07B4413
FAST DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:730A RoHS Compliant: Yes

FAST DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:730A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-70HFL40S05
Rectifiers VS-70HFL40S05
Rectifiers 400 Volt 70 Amp

Rectifiers 400 Volt 70 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 70HFL40S05-ND VS-70HFL40S05 07B4413 VS-70HFL40S05
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active
VF 1.85 volts 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
35A 1600V Diode and Rectifier - 299-36MB160A - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers