Bridge Rectifiers 1600 Volt 70 Amp Product overview: VS-70MT160KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-70MT160KPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 846982-VS-70MT160KPB
Features: Bridge Rectifier 1.6 kV
Package: Tray
Family Name: 70MT160
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
BRIDGE RECT 3P 1.6KV 70A MT-K
Bridge Rectifiers 1600 Volt 70 Amp
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 7005352P | 7005352 | 299-VS-70MT160KPBF | 846982-VS-70MT160KPBF | 112-VS-70MT160KPBF-ND | VS-70MT160KPBF | VS-70MT160KPBF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers - VS-70MT160KPBF | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | INT-A-PAK | Int-a-pak | Bulk | MT-K Module | INT-A-PAK | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |