Diode Array 2 Independent Standard 200V 3A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Standard 200V 3A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Standard 200V 3A Surface Mount 8-PowerTDFN
Rectifiers 200V 3+3A Flat Pak FRED
RECTIFIER, DUAL, 6A, 200V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:940mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE ARRAY GP 200V 3A FLATPAK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-6DKH02-M3/HGIDKR-ND | VS-6DKH02-M3/H | 78AC6664 | VS-6DKH02-M3/H |
| Product Name | Diode Arrays | Rectifiers | Rectifier, Dual, 6A, 200V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | 8-PowerTDFN | FlatPAK5x6-8 | ||
| RoHS Compliant | RoHS | |||
| VF | 0.9400 volts | 0.9400 volts |