Win Source Part Number: 1039843-VS-6EWL06FN-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 6 A
Reverse Recovery Time (trr): 154 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): IDD04S60CBUMA1; VS-12CWQ10FNTR-M3; MBRD10150CT-13; SBR10200CTL-13; MBRD10200CT-13; VS-MURD620CTTR-M3; VS-12CWQ10FN-M3VS6EW
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-6EWL06FN-M3GI
Base Product Number: 6EWL06
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)
DIODE 6 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6EWL06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWL06FN-M3 can be used for catalog matching and distributor lookup.
Rectifiers 6A 600V 59ns Ultrafast
DIODE, FAST RECOVERY, 6A, 600V, TO-252AA-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
DIODE GEN PURP 600V 6A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1039843-VS-6EWL06FN-M3 | VS-6EWL06FN-M3GI-ND | 280-VS-6EWL06FN-M3 | VS-6EWL06FN-M3 | 82T9780 | VS-6EWL06FN-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 6 A 600 V DPAK Diode and Rectifier | Rectifiers | Diode, Fast Recovery, 6A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 154 ns | 70 ns |