Manufacturer: Vishay
Win Source Part Number: 938817-VS-60CPF12PBF
Features: Diode Standard 1200 V 60A Through Hole TO-247AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 60CPF12
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 60CPF12PBF, 60CPF12PBF-ND
DIODE GEN PURP 1.2KV 60A TO247AC Product overview: VS-60CPF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPF12PBF can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole TO-247AC
DIODE GEN PURP 1.2KV 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 938817-VS-60CPF12PBF | 280-VS-60CPF12PBF | VS-60CPF12PBF-ND | VS-60CPF12PBF |
| Product Name | Diodes, Rectifiers - Single - VS-60CPF12PBF | 1.2KV 60A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1200 V 60A Through Hole TO-247AC | |||
| Package | Tube | |||
| RoHS Compliant | RoHS |