Diode Standard 1000V 70A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-70HF100 Diode
Vishay VS-70HF100 Diode
DIODE GEN PURP 1KV 70A DO203AB
STANDARD DIODE, 70A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 70HF100-ND | 3953727 | VS-70HF100 | VS-70HF100 | 09F7330 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 70A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 180 C (-85 to 356 F) | ? to 180 C (? to 356 F) | |||
| Package | Do-5 | DO-203AB | |||
| RoHS Compliant | RoHS | RoHS |