Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6ESH06HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH06HM3/86A
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 600V 6A TO277A
RECTIFIER, AEC-Q101, 6A, 600V, TO-277A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
Rectifiers Hypfst Rct 6A 600V AEC-Q101
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-6ESH06HM3/86A | VS-6ESH06HM3/86AGICT-ND | VS-6ESH06HM3/86A | 45Y8966 | VS-6ESH06HM3/86A |
| Product Name | 6A 600V 277A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 6A, 600V, To-277A; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | ||||
| VF | 1.8 volts | 1.8 volts |