Win Source Part Number: 1039922-VS-70HFL100S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 219.8 A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Alternative Parts (Cross-Reference): VS-85HF100; VS-85HFL100S05; VS-85HFR60; VS-88HFR20; VS-88HF120; VS-87HFR120VS70HFL10
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS70HFL100S05-ND,*70
Base Product Number: 70HFL100
Vishay VS-70HFL100S05 Diode
Diode Standard 1000V 70A Chassis, Stud Mount DO-203AB (DO-5)
Rectifier Diode, 1 Phase, 1 Element, 70A, 1000V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL100S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HFL100S05 can be used for catalog matching and distributor lookup.
Diode,DO-5,1000V,70A
DIODE GEN PURP 1KV 70A DO203AB
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1039922-VS-70HFL100S05 | 1452571 | 70HFL100S05-ND | 280-VS-70HFL100S05 | VS-70HFL100S05 | 55AC4365 | VS-70HFL100S05 | VS-70HFL100S05 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Single Diodes | 70A 1000V Diode and Rectifier | VISH Fast Recovery | Diodes Do5 Braz Sqr Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.85 volts | 1.85 volts | ||||||
| VR | 1000 volts | |||||||
| IR | 0.1000 mA | |||||||
| trr | 500 ns | 500 ns |